BUD INDUSTRIES, INC. Electrical Enclosure Accessories NBX-32914

Description
Electrical Enclosure Accessories 6.89 x 6.89 x 0.06" NBF SERIES PANL STL
Datasheet
Description
Electrical Enclosure Accessories 6.89 x 6.89 x 0.06" NBF SERIES PANL STL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
NBX-32914
Electrical Enclosure Accessories NBX-32914
Electrical Enclosure Accessories 6.89 x 6.89 x 0.06" NBF SERIES PANL STL

Electrical Enclosure Accessories 6.89 x 6.89 x 0.06" NBF SERIES PANL STL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number NBX-32914
Product Name Electrical Enclosure Accessories
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0155 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details