BUD INDUSTRIES, INC. Electrical Enclosure Accessories NBX-10987-PL

Description
Electrical Enclosure Accessories 10.4 x 14.3 Plastic Intern Panel
Datasheet
Description
Electrical Enclosure Accessories 10.4 x 14.3 Plastic Intern Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
NBX-10987-PL
Electrical Enclosure Accessories NBX-10987-PL
Electrical Enclosure Accessories 10.4 x 14.3 Plastic Intern Panel

Electrical Enclosure Accessories 10.4 x 14.3 Plastic Intern Panel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number NBX-10987-PL
Product Name Electrical Enclosure Accessories
Length 14.3 inch (363 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers