BUD INDUSTRIES, INC. Fasteners, Screws; Thread Size Metric Bud Industries NBX-10954

Description
FASTENERS, SCREWS; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Bud Industries - 83F5557 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Bud Industries
83F5557
Fasteners, Screws; Thread Size Metric Bud Industries 83F5557
FASTENERS, SCREWS; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:-; Product Range:-; Material:Stainless Steel; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83F5557
Product Name Fasteners, Screws; Thread Size Metric Bud Industries
Material Steel; Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details