BUD INDUSTRIES, INC. Sheet Metal Screw NBX-10952

Description
M5 Pan Head Sheet Metal Screw Phillips Drive
Request a Quote Datasheet
Description
M5 Pan Head Sheet Metal Screw Phillips Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheet Metal Screw - 377-2063-ND - DigiKey
Thief River Falls, MN, United States
Sheet Metal Screw
377-2063-ND
Sheet Metal Screw 377-2063-ND
M5 Pan Head Sheet Metal Screw Phillips Drive

M5 Pan Head Sheet Metal Screw Phillips Drive

Buy Now Datasheet
Fasteners, Screws; Thread Size Metric Bud Industries - 83F5555 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Bud Industries
83F5555
Fasteners, Screws; Thread Size Metric Bud Industries 83F5555
FASTENERS, SCREWS; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:-; Fastener Plating:-; Screw Head Style:-; Product Range:-; Pack Quantity:100 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:-; Fastener Plating:-; Screw Head Style:-; Product Range:-; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Screws Screws
Product Number 377-2063-ND 83F5555
Product Name Sheet Metal Screw Fasteners, Screws; Thread Size Metric Bud Industries
Screw Type Sheet Metal Screw
Head Type Pan Head
Standard Drives Philips / Frearson
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - R10-24X7/162701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1235 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details