BUD INDUSTRIES, INC. Fasteners, Screws; Thread Size Metric Bud Industries NBX-10951

Description
FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:-; Fastener Plating:-; Screw Head Style:-; Product Range:-; Pack Quantity:100 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:-; Fastener Plating:-; Screw Head Style:-; Product Range:-; Pack Quantity:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Bud Industries - 83F5554 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Bud Industries
83F5554
Fasteners, Screws; Thread Size Metric Bud Industries 83F5554
FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:-; Fastener Plating:-; Screw Head Style:-; Product Range:-; Pack Quantity:100 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:-; Fastener Plating:-; Screw Head Style:-; Product Range:-; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83F5554
Product Name Fasteners, Screws; Thread Size Metric Bud Industries
Length 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 8 mm Long, Qty 50 - SH2MS08 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Machine Screw - 335-1092-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details