ENCLOSURE, PC/PBT, 831X631X285MM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Polycarbona
Electrical Enclosures PC NEMA 4X/IP66 Large Plastic Enclosure-Opaque Door, 33x25x11
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 39AH8605 | NBG-20011 |
| Product Name | Enclosure, Pc/pbt, 831X631X285Mm, Grey; Enclosure Type Bud Industries | Electrical Enclosures |
| Length | 11.2 inch (285 mm) | 30.39 inch (772 mm) |
| Width | 32.72 inch (831 mm) | 24.84 inch (631 mm) |
| Material | Polycarbonate; Polycarbonate, Polybutylene Terephthalate | |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |