ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:450mm; External Width - Metric:350mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 73R8090 |
| Product Name | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries |
| Length | 17.72 inch (450 mm) |
| Width | 13.78 inch (350 mm) |
| Depth | 7.87 inch (200 mm) |
| Material | Polycarbonate; PBT, Polycarbonate |