BUD INDUSTRIES, INC. Boxes NBF-32422

Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32422-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"

"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32422
Electrical Enclosures NBF-32422
Electrical Enclosures NEMA Box PC/PBT Outdoor Clear

Electrical Enclosures NEMA Box PC/PBT Outdoor Clear

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8086 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8086
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8086
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32422-ND NBF-32422 73R8086
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 100-413-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
3 suppliers
IP65 Plastic Box With Outdoor Roof - BCAR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details