"Box Plastic, ABS/PBT Blend Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Electrical Enclosures 11.81 x 7.87 x 6.29 CLEAR DOOR OUTDOOR
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
NEMAENCLosure Poly PTB Blend with Clear
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32418-ND | NBF-32418 | 73R8084 | NBF-32418 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries | BUDI Wall Mount |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | ABS | Polycarbonate; PBT, Polycarbonate | ||
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |