BUD INDUSTRIES, INC. Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries NBF-32338

Description
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:530mm; External Width - Metric:430mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:530mm; External Width - Metric:430mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8071 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8071
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8071
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:530mm; External Width - Metric:430mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:530mm; External Width - Metric:430mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32338
Electrical Enclosures NBF-32338
Electrical Enclosures 20.86 x 16.92 x 7.87 SOLID DOOR OUTDOOR

Electrical Enclosures 20.86 x 16.92 x 7.87 SOLID DOOR OUTDOOR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73R8071 NBF-32338
Product Name Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Length 20.87 inch (530 mm) 20.86 inch (530 mm)
Width 16.93 inch (430 mm) 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
Material Polycarbonate; PBT, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213554 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1216 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.78 inch (96.01 mm)
View Details
3 suppliers