"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 7.080"" (179.83mm)"
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
Electrical Enclosures NEMA Box PC/PBT Outdoor
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32324-ND | 73R8064 | NBF-32324 |
| Product Name | Boxes | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | Polycarbonate; PBT, Polycarbonate | |
| NEMA Rating | Type 1 | NEMA Enclosures | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |