"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"
Electrical Enclosures NEMA Box PC/PBT Outdoor
NEMAENCLosure Poly PTB Blend NBF-32322
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:350mm; External Width - Metric:250mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32322-ND | NBF-32322 | NBF-32322 | 73R8063 |
| Product Name | Boxes | Electrical Enclosures | BUDI Wall Mount | Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | ABS | Polycarbonate; PBT, Polycarbonate | ||
| NEMA Rating | Type 1 | NEMA Enclosures | ||
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |