BUD INDUSTRIES, INC. Boxes NBF-32306

Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32306-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 7.870"" L x 3.930"" W (199.90mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries - 73R8055 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries
73R8055
Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries 73R8055
ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PBT/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:PBT, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:100mm; External Depth - Metric:70mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32306
Electrical Enclosures NBF-32306
Electrical Enclosures 7.87 x 3.93 x 2.75 SOLID DOOR OUTDOOR

Electrical Enclosures 7.87 x 3.93 x 2.75 SOLID DOOR OUTDOOR

Buy Now Datasheet
BUDI Wall Mount - NBF-32306 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32306
BUDI Wall Mount NBF-32306
NEMAENCLosure Poly PTB Blend NBF-32306

NEMAENCLosure Poly PTB Blend NBF-32306

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32306-ND 73R8055 NBF-32306 NBF-32306
Product Name Boxes Enclosure, Wall Mount, Pbt/pc Light Gray; Enclosure Type Bud Industries Electrical Enclosures BUDI Wall Mount
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; PBT, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mount Enclosures For Networks/IIoT/Controls - NET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.51 to 8.66 inch (140 to 220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TG Series Enclosures - 101-009-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details