BUD INDUSTRIES, INC. Boxes NBF-32230

Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32230-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 7.870"" (199.90mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32230
Electrical Enclosures NBF-32230
Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Electrical Enclosures NEMA Box ABS/PC Indoor Clear

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8044 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8044
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8044
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:350mm; External Depth - Metric:450mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:199.9mm; External Width - Metric:350mm; External Depth - Metric:450mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32230-ND NBF-32230 73R8044
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, White/grey; Enclosure Type Takachi - 38AC2561 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details
TK Series Enclosures - 106-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers