"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 6.290"" (159.77mm)"
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:350mm; External Depth - Metric:450mm; IP Rating:IP66 RoHS Compliant: Yes
Electrical Enclosures NEMA Box ABS/PC Indoor Clear
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32228-ND | 73R8043 | NBF-32228 |
| Product Name | Boxes | Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | Polycarbonate; ABS; ABS, Polycarbonate | |
| NEMA Rating | Type 1 | NEMA Enclosures | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |