BUD INDUSTRIES, INC. Boxes NBF-32210

Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 5.900"" L x 5.900"" W (149.86mm x 149.86mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 5.900"" L x 5.900"" W (149.86mm x 149.86mm) X 3.540"" (89.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1787-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 5.900"" L x 5.900"" W (149.86mm x 149.86mm) X 3.540"" (89.92mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 5.900"" L x 5.900"" W (149.86mm x 149.86mm) X 3.540"" (89.92mm)"

Buy Now Datasheet
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;5.9X5.90X3.54 - 70148025 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;5.9X5.90X3.54
70148025
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;5.9X5.90X3.54 70148025
Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications All plastic construction including hinge pins Comes complete with stainless steel wall mounting brackets and hardware Style A has two or three plastic latches ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL Listed) ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C. Clear doors, for all models, are molded out of polycarbonate material with UL94-V0 flammability rating

  • Designed to IP66 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 specifications
  • All plastic construction including hinge pins
  • Comes complete with stainless steel wall mounting brackets and hardware
  • Style A has two or three plastic latches
  • ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL
    Listed)
  • ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C.
  • Clear doors, for all models, are molded out of polycarbonate material with UL94-V0 flammability rating
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32210
Electrical Enclosures NBF-32210
Electrical Enclosures 5.90 x 5.90 x 3.54 CLEAR DOOR INDOOR

Electrical Enclosures 5.90 x 5.90 x 3.54 CLEAR DOOR INDOOR

Buy Now Datasheet
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8034 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8034
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8034
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:150mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1787-ND 70148025 NBF-32210 73R8034
Product Name Boxes ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;CLEAR DOOR;LT GRAY;5.9X5.90X3.54 Electrical Enclosures Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details