"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 15.740"" L x 11.810"" W (399.80mm x 299.97mm) X 6.290"" (159.77mm)"
Electrical Enclosures 15.74 x 11.81 x 6.29 SOLID DOOR INDOOR
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:300mm; External Depth - Metric:400mm; IP Rating:IP66 RoHS Compliant: No
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1778-ND | 70148020 | NBF-32126 | 73R8019 |
| Product Name | Boxes | ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;15.74X11.81X6.29 | Electrical Enclosures | Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | ABS | ABS | Polycarbonate; ABS; ABS, Polycarbonate | |
| NEMA Rating | Type 1 | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 |