BUD INDUSTRIES, INC. Boxes NBF-32118

Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1777-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS/PC Blend Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32118
Electrical Enclosures NBF-32118
Electrical Enclosures 11.81 x 7.87 x 6.29 SOLID DOOR INDOOR

Electrical Enclosures 11.81 x 7.87 x 6.29 SOLID DOOR INDOOR

Buy Now Datasheet
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;11.81X7.87X6.29 - 70148019 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;11.81X7.87X6.29
70148019
ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;11.81X7.87X6.29 70148019
Designed to IP66 of IEC 529 and NEMA 1, 2, 4 and 4x specifications All plastic construction including hinge pins Comes complete with stainless steel wall mounting brackets and hardware Style A has two or three plastic latches ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL Listed) ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C.

  • Designed to IP66 of IEC 529 and NEMA 1, 2, 4 and 4x specifications
  • All plastic construction including hinge pins
  • Comes complete with stainless steel wall mounting brackets and hardware
  • Style A has two or three plastic latches
  • ABS plastic enclosures are molded out of light gray material with UL94-HB flammability rating. (Not UL Listed)
  • ABS/PC blended plastic enclosures are molded out of light gray material with UL94-5VA flammability rating. Suggested service temperature range -40C to +70C.
Supplier's Site
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries - 73R8015 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
73R8015
Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries 73R8015
ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS/PC LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS, Polycarbonate; External Height - Metric:159.8mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1777-ND NBF-32118 70148019 73R8015
Product Name Boxes Electrical Enclosures ENCLOSURE;ABS/PC;UL94-5V;NEMA1,2,4,4X;INDOOR;SOLID DOOR;LT GRAY;11.81X7.87X6.29 Enclosure, Wall Mount, Abs/pc Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2120 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
TK Series Enclosures - 120-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers