BUD INDUSTRIES, INC. Boxes NBF-32042

Description
"Box Plastic, ABS Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1770-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 23.620"" L x 19.680"" W (599.95mm x 499.87mm) X 9.840"" (249.94mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32042
Electrical Enclosures NBF-32042
Electrical Enclosures 23.62 x 19.68 x 9.84 SOLID DOOR

Electrical Enclosures 23.62 x 19.68 x 9.84 SOLID DOOR

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R8004 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R8004
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R8004
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:500mm; External Depth - Metric:600mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1770-ND NBF-32042 73R8004
Product Name Boxes Electrical Enclosures Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-513-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
2 suppliers