BUD INDUSTRIES, INC. Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries NBF-32034

Description
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No
Datasheet
Description
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R8000 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R8000
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R8000
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:400mm; External Depth - Metric:500mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32034
Electrical Enclosures NBF-32034
Electrical Enclosures NEMA Box ABS Indoor

Electrical Enclosures NEMA Box ABS Indoor

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73R8000 NBF-32034
Product Name Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
Depth 19.69 inch (500 mm)
Material ABS; ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4641 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
TK Series Enclosures - 104-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers