BUD INDUSTRIES, INC. Boxes NBF-32028

Description
"Box Plastic, ABS Gray Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 6.290"" (159.77mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32028-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 6.290"" (159.77mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 17.710"" L x 13.780"" W (449.83mm x 350.01mm) X 6.290"" (159.77mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7997 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7997
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7997
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:350mm; External Depth - Metric:450mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:159.8mm; External Width - Metric:350mm; External Depth - Metric:450mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32028
Electrical Enclosures NBF-32028
Electrical Enclosures NEMA Box ABS Indoor

Electrical Enclosures NEMA Box ABS Indoor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32028-ND 73R7997 NBF-32028
Product Name Boxes Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details