"Box Plastic, ABS Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.900"" (149.86mm)"
NEMAENCLosure ABS Plastic NBF-32022
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:250mm; External Depth - Metric:350mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBF-32022-ND | NBF-32022 | 73R7994 | NBF-32022 |
| Product Name | Boxes | BUDI Wall Mount | Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | ABS | ABS; ABS | ||
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures | |
| Features | Hinged Cover; Flame Retardant | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |