BUD INDUSTRIES, INC. Boxes NBF-32004

Description
"Box Plastic, ABS Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1762-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 5.900"" L x 3.930"" W (149.86mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7985 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7985
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7985
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32004
Electrical Enclosures NBF-32004
Electrical Enclosures 5.37 X 3.42 X 2.52 NBF NEMA ECONOMY

Electrical Enclosures 5.37 X 3.42 X 2.52 NBF NEMA ECONOMY

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1762-ND 73R7985 NBF-32004
Product Name Boxes Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Enclosures, Boxes, & Cases - 115-912 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details