BUD INDUSTRIES, INC. Boxes NBF-32002

Description
"Box Plastic, ABS Gray Hinged Door, Lid 5.110"" L x 3.930"" W (129.79mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 5.110"" L x 3.930"" W (129.79mm x 99.82mm) X 2.750"" (69.85mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1761-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 5.110"" L x 3.930"" W (129.79mm x 99.82mm) X 2.750"" (69.85mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 5.110"" L x 3.930"" W (129.79mm x 99.82mm) X 2.750"" (69.85mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32002
Electrical Enclosures NBF-32002
Electrical Enclosures 4.55 X 3.42 X 2.52 NBF NEMA ECONOMY

Electrical Enclosures 4.55 X 3.42 X 2.52 NBF NEMA ECONOMY

Buy Now Datasheet
BUDI Wall Mount - NBF-32002 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBF-32002
BUDI Wall Mount NBF-32002
NEMAENCLosure ABS Plastic NBF-32002

NEMAENCLosure ABS Plastic NBF-32002

Supplier's Site
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7984 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7984
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7984
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:69.9mm; External Width - Metric:100mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1761-ND NBF-32002 NBF-32002 73R7984
Product Name Boxes Electrical Enclosures BUDI Wall Mount Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details