BUD INDUSTRIES, INC. UL/NEMA/IEC NBE Series NBE-10573

Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet
Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBE Series
NBE-10573
UL/NEMA/IEC NBE Series NBE-10573
Clear door indoor version, front doors have SS hinges and latches

Clear door indoor version, front doors have SS hinges and latches

Supplier's Site
Boxes - 377-1148-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 19.170"" L x 14.640"" W (486.92mm x 371.86mm) X 7.851"" (199.42mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 19.170"" L x 14.640"" W (486.92mm x 371.86mm) X 7.851"" (199.42mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6483 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6483
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6483
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:487mm; External Width - Metric:372mm; External Depth - Metric:199mm; IP Rating:IP66; Body Color:Grey; External Depth:14.64" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:487mm; External Width - Metric:372mm; External Depth - Metric:199mm; IP Rating:IP66; Body Color:Grey; External Depth:14.64" RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA - 70148583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
70148583
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA 70148583
NBE Series Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel can be used to mount switches, controls, meters and company graphics. It is attached to a non-metallic frame which mounts to the inside of the enclosure. The swingframe panel has two hinges and is opened and closed with two or three captive thumb screws. Four sizes are available with either solid gray or clear polycarbonate doors. Note: Solid ABS/PC material has UL94-5VB flammability rating. Clear PC material has UL94V-2 flammability rating.

NBE Series Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel can be used to mount switches, controls, meters and company graphics. It is attached to a non-metallic frame which mounts to the inside of the enclosure. The swingframe panel has two hinges and is opened and closed with two or three captive thumb screws. Four sizes are available with either solid gray or clear polycarbonate doors. Note: Solid ABS/PC material has UL94-5VB flammability rating. Clear PC material has UL94V-2 flammability rating.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBE-10573
Electrical Enclosures NBE-10573
Electrical Enclosures 19.17 x 14.64 x 7.85 Clear Door

Electrical Enclosures 19.17 x 14.64 x 7.85 Clear Door

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBE-10573 377-1148-ND 83F6483 70148583 NBE-10573
Product Name UL/NEMA/IEC NBE Series Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 19.17 inch (487 mm) 19.17 inch (487 mm) 19.17 inch (487 mm) 19.17 inch (487 mm)
Width 14.64 inch (372 mm) 14.65 inch (372 mm) 14.64 inch (372 mm) 7.85 inch (199 mm)
Depth 7.85 inch (199 mm) 7.83 inch (199 mm) 7.85 inch (199 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details