BUD INDUSTRIES, INC. UL/NEMA/IEC NBE Series NBE-10563

Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet
Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBE Series
NBE-10563
UL/NEMA/IEC NBE Series NBE-10563
Clear door indoor version, front doors have SS hinges and latches

Clear door indoor version, front doors have SS hinges and latches

Supplier's Site
Boxes - 377-1146-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 11.280"" L x 7.475"" W (286.51mm x 189.87mm) X 5.515"" (140.08mm)"

Buy Now Datasheet
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA - 70148581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
70148581
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA 70148581
NBE Series Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel can be used to mount switches, controls, meters and company graphics. It is attached to a non-metallic frame which mounts to the inside of the enclosure. The swingframe panel has two hinges and is opened and closed with two or three captive thumb screws. Four sizes are available with either solid gray or clear polycarbonate doors. Note: Solid ABS/PC material has UL94-5VB flammability rating. Clear PC material has UL94V-2 flammability rating.

NBE Series Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
The NBE series enclosures are the same as the NBB series with the addition of an anodized aluminum internal swingframe panel. This panel can be used to mount switches, controls, meters and company graphics. It is attached to a non-metallic frame which mounts to the inside of the enclosure. The swingframe panel has two hinges and is opened and closed with two or three captive thumb screws. Four sizes are available with either solid gray or clear polycarbonate doors. Note: Solid ABS/PC material has UL94-5VB flammability rating. Clear PC material has UL94V-2 flammability rating.

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6481 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6481
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6481
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:286.5mm; External Width - Metric:190mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey; External Height:5.5"RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:286.5mm; External Width - Metric:190mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey; External Height:5.5"RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBE-10563
Electrical Enclosures NBE-10563
Electrical Enclosures 11.28 x 7.47 x 5.5 Clear Door

Electrical Enclosures 11.28 x 7.47 x 5.5 Clear Door

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBE-10563 377-1146-ND 70148581 83F6481 NBE-10563
Product Name UL/NEMA/IEC NBE Series Boxes Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.28 inch (287 mm) 11.28 inch (287 mm) 11.28 inch (286 mm) 5.5 inch (140 mm)
Width 7.47 inch (190 mm) 7.47 inch (190 mm) 7.48 inch (190 mm) 7.47 inch (190 mm)
Depth 5.5 inch (140 mm) 5.5 inch (140 mm) 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details