BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-15452

Description
Solid door outdoor version, front door have SS hinges and latches
Datasheet
Description
Solid door outdoor version, front door have SS hinges and latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-15452
UL/NEMA/IEC NBD Series NBD-15452
Solid door outdoor version, front door have SS hinges and latches

Solid door outdoor version, front door have SS hinges and latches

Supplier's Site
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries - 95B0369 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
95B0369
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries 95B0369
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:380mm; External Width - Metric:280mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:380mm; External Width - Metric:280mm; External Depth - Metric:178mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-15452
Electrical Enclosures NBD-15452
Electrical Enclosures 14.96 x 11.02 x 7.01 Outdoor

Electrical Enclosures 14.96 x 11.02 x 7.01 Outdoor

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-15452 95B0369 NBD-15452
Product Name UL/NEMA/IEC NBD Series Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 14.96 inch (380 mm) 14.96 inch (380 mm) 7.01 inch (178 mm)
Width 11.02 inch (280 mm) 11.02 inch (280 mm) 11.02 inch (280 mm)
Depth 7.01 inch (178 mm) 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4260 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 8.98 inch (228 mm)
Depth 7.09 inch (180 mm)
View Details