BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-15442

Description
Solid door outdoor version, front door have SS hinges and latches
Request a Quote Datasheet
Description
Solid door outdoor version, front door have SS hinges and latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-15442
UL/NEMA/IEC NBD Series NBD-15442
Solid door outdoor version, front door have SS hinges and latches

Solid door outdoor version, front door have SS hinges and latches

Supplier's Site
Boxes - NBD-15442-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, PBT/PC Blend Gray Cover Included 11.024"" L x 7.485"" W (280.01mm x 190.12mm) X 5.031"" (127.79mm)"

"Box Plastic, PBT/PC Blend Gray Cover Included 11.024"" L x 7.485"" W (280.01mm x 190.12mm) X 5.031"" (127.79mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-15442
Electrical Enclosures NBD-15442
Electrical Enclosures Outdoor Polycb Solid NEMA 11.02x7.5x5.03"

Electrical Enclosures Outdoor Polycb Solid NEMA 11.02x7.5x5.03"

Buy Now Datasheet
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries - 95B0364 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
95B0364
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries 95B0364
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:279.9mm; External Width - Metric:190mm; External Depth - Metric:128mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:279.9mm; External Width - Metric:190mm; External Depth - Metric:128mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-15442 NBD-15442-ND NBD-15442 95B0364
Product Name UL/NEMA/IEC NBD Series Boxes Electrical Enclosures Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm) 5.03 inch (128 mm) 11.02 inch (280 mm)
Width 7.48 inch (190 mm) 7.48 inch (190 mm) 7.48 inch (190 mm)
Depth 5.03 inch (128 mm) 5.04 inch (128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV-FVO - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details