BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10462

Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet
Description
Clear door indoor version, front doors have SS hinges and latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10462
UL/NEMA/IEC NBD Series NBD-10462
Clear door indoor version, front doors have SS hinges and latches

Clear door indoor version, front doors have SS hinges and latches

Supplier's Site
Boxes - NBD-10462-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Cover Included 11.024"" L x 7.485"" W (280.01mm x 190.12mm) X 5.031"" (127.79mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Cover Included 11.024"" L x 7.485"" W (280.01mm x 190.12mm) X 5.031"" (127.79mm)"

Buy Now Datasheet
BUDI Wall Mount - NBD-10462 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBD-10462
BUDI Wall Mount NBD-10462
NEMAENCLosure with Screw-Down Cover NBD

NEMAENCLosure with Screw-Down Cover NBD

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6472 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6472
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6472
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:279.9mm; External Width - Metric:190mm; External Depth - Metric:128mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:279.9mm; External Width - Metric:190mm; External Depth - Metric:128mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA - 70148573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA
70148573
Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA 70148573
Polycarbonate Plastic Body, Light Gray Body, Covers Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners. The product is a cover with polycarbonate plastic body.

Polycarbonate Plastic Body, Light Gray Body, Covers
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.
The product is a cover with polycarbonate plastic body.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-10462
Electrical Enclosures NBD-10462
Electrical Enclosures 11.02 x 7.48 x 5.03 Clear Door

Electrical Enclosures 11.02 x 7.48 x 5.03 Clear Door

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10462 NBD-10462-ND NBD-10462 83F6472 70148573 NBD-10462
Product Name UL/NEMA/IEC NBD Series Boxes BUDI Wall Mount Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure; Polycarbonate Plastic; LightGray; Clear Cover; UL Listed, NEMA Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm) 11.02 inch (280 mm) 11.04 inch (280 mm) 11.02 inch (280 mm)
Width 7.48 inch (190 mm) 7.48 inch (190 mm) 7.49 inch (190 mm) 5.03 inch (128 mm)
Depth 5.03 inch (128 mm) 5.04 inch (128 mm) 3.85 inch (97.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details