BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10449

Description
Have non metallic Phillips drive fastener, solid door indoor version
Request a Quote Datasheet
Description
Have non metallic Phillips drive fastener, solid door indoor version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10449
UL/NEMA/IEC NBD Series NBD-10449
Have non metallic Phillips drive fastener, solid door indoor version

Have non metallic Phillips drive fastener, solid door indoor version

Supplier's Site
Boxes - NBD-10449-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 13.423"" L x 11.052"" W (340.94mm x 280.72mm) X 5.111"" (129.82mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 13.423"" L x 11.052"" W (340.94mm x 280.72mm) X 5.111"" (129.82mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-10449
Electrical Enclosures NBD-10449
Electrical Enclosures 13.42 x 11.05 x 5.11 Solid Door

Electrical Enclosures 13.42 x 11.05 x 5.11 Solid Door

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6469 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6469
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6469
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:340.9mm; External Width - Metric:281mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:340.9mm; External Width - Metric:281mm; External Depth - Metric:130mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure; Polyurethane Gasket; 13.42 x11.05 x 5.11 in, Stainless Steel Screw - 70148570 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polyurethane Gasket; 13.42 x11.05 x 5.11 in, Stainless Steel Screw
70148570
Enclosure; Polyurethane Gasket; 13.42 x11.05 x 5.11 in, Stainless Steel Screw 70148570
Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10449 NBD-10449-ND NBD-10449 83F6469 70148570
Product Name UL/NEMA/IEC NBD Series Boxes Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Enclosure; Polyurethane Gasket; 13.42 x11.05 x 5.11 in, Stainless Steel Screw
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 13.42 inch (341 mm) 5.11 inch (130 mm) 13.42 inch (341 mm) 10.96 inch (278 mm)
Width 11.05 inch (281 mm) 11.05 inch (281 mm) 11.06 inch (281 mm) 11.05 inch (281 mm)
Depth 5.11 inch (130 mm) 5.12 inch (130 mm) 3.92 inch (99.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 131-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details