BUD INDUSTRIES, INC. UL/NEMA/IEC NBD Series NBD-10442

Description
Have non metallic Phillips drive fastener, solid door indoor version
Request a Quote Datasheet
Description
Have non metallic Phillips drive fastener, solid door indoor version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBD Series
NBD-10442
UL/NEMA/IEC NBD Series NBD-10442
Have non metallic Phillips drive fastener, solid door indoor version

Have non metallic Phillips drive fastener, solid door indoor version

Supplier's Site
Boxes - 377-1145-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 11.024"" L x 7.485"" W (280.01mm x 190.12mm) X 5.031"" (127.79mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 11.024"" L x 7.485"" W (280.01mm x 190.12mm) X 5.031"" (127.79mm)"

Buy Now Datasheet
Enclosure; Polyurethane Gasket; 11.024 in.x7.485 in.x3.85 in.; Stainless Screw - 70148568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polyurethane Gasket; 11.024 in.x7.485 in.x3.85 in.; Stainless Screw
70148568
Enclosure; Polyurethane Gasket; 11.024 in.x7.485 in.x3.85 in.; Stainless Screw 70148568
Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Large Non-Metallic Enclosure, ABS⁄PC Blended Plastic Material, Light Gray Color
Molded from a blend of light gray ABS and polycarbonate plastic resins, these enclosures are available in five sizes with a choice of solid gray or clear polycarbonate covers. Covers are held in place with non-metallic Phillips drive fasteners.

Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6467 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6467
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6467
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:279.9mm; External Width - Metric:190mm; External Depth - Metric:128mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:279.9mm; External Width - Metric:190mm; External Depth - Metric:128mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBD-10442
Electrical Enclosures NBD-10442
Electrical Enclosures 11.02 x 7.48 x 5.03 Solid Door

Electrical Enclosures 11.02 x 7.48 x 5.03 Solid Door

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBD-10442 377-1145-ND 70148568 83F6467 NBD-10442
Product Name UL/NEMA/IEC NBD Series Boxes Enclosure; Polyurethane Gasket; 11.024 in.x7.485 in.x3.85 in.; Stainless Screw Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm) 11.02 inch (280 mm) 11.02 inch (280 mm) 5.03 inch (128 mm)
Width 7.48 inch (190 mm) 7.49 inch (190 mm) 7.48 inch (190 mm) 7.48 inch (190 mm)
Depth 5.03 inch (128 mm) 3.85 inch (97.79 mm) 5.04 inch (128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 8194002 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.74 inch (222 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers