BUD INDUSTRIES, INC. Boxes NBB-22247

Description
"Box Plastic, ABS Gray Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2038-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 15.680"" L x 11.727"" W (398.27mm x 297.87mm) X 6.295"" (159.89mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-22247
Electrical Enclosures NBB-22247
Electrical Enclosures NEMA Box B Solid Indoor

Electrical Enclosures NEMA Box B Solid Indoor

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 97H2159 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
97H2159
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 97H2159
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Depth:6.3" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Depth:6.3" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2038-ND NBB-22247 97H2159
Product Name Boxes Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details