BUD INDUSTRIES, INC. Boxes NBB-22241

Description
"Box Plastic, ABS Gray Hinged Door, Lid 10.750"" L x 6.780"" W (273.05mm x 172.21mm) X 4.332"" (110.03mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 10.750"" L x 6.780"" W (273.05mm x 172.21mm) X 4.332"" (110.03mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2035-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 10.750"" L x 6.780"" W (273.05mm x 172.21mm) X 4.332"" (110.03mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 10.750"" L x 6.780"" W (273.05mm x 172.21mm) X 4.332"" (110.03mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 97H2157 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
97H2157
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 97H2157
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:272.5mm; External Width - Metric:172mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; External Depth:4.33"RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:272.5mm; External Width - Metric:172mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; External Depth:4.33"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-22241
Electrical Enclosures NBB-22241
Electrical Enclosures 10.73 x 6.79 x 4.33" SOLID DOOR LT GY ABS

Electrical Enclosures 10.73 x 6.79 x 4.33" SOLID DOOR LT GY ABS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2035-ND 97H2157 NBB-22241
Product Name Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details