BUD INDUSTRIES, INC. UL/NEMA/IEC NBB Series NBB-10267

Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Datasheet
Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBB Series
NBB-10267
UL/NEMA/IEC NBB Series NBB-10267
UL94-V0 flammability rating, suggested temp. range -40° to 70°

UL94-V0 flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA - 70148566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
70148566
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA 70148566
NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.

NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-10267
Electrical Enclosures NBB-10267
Electrical Enclosures 15.68 x 11.73 x 6.3 Clear Door

Electrical Enclosures 15.68 x 11.73 x 6.3 Clear Door

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6463 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6463
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6463
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Depth:6.3" RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.3mm; External Width - Metric:298mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; External Depth:6.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-10267 70148566 NBB-10267 83F6463
Product Name UL/NEMA/IEC NBB Series Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 15.68 inch (398 mm) 15.68 inch (398 mm) 15.68 inch (398 mm) 15.68 inch (398 mm)
Width 11.73 inch (298 mm) 11.73 inch (298 mm) 11.83 inch (300 mm) 11.73 inch (298 mm)
Depth 6.3 inch (160 mm) 6.3 inch (160 mm) 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details