UL94-V0 flammability rating, suggested temp. range -40° to 70°
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 5.904"" L x 5.904"" W (149.96mm x 149.96mm) X 3.568"" (90.63mm)"
NEMA Box ABS Poly Blend NBB-10260
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:150mm; External Depth - Metric:91mm; IP Rating:IP66; Body Color:Grey; External Depth:3.57" RoHS Compliant: Yes
Electrical Enclosures Indoor Box ABS Clear NEMA 5.9x5.9x3.57"
NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.
| BUD INDUSTRIES, INC. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | NBB-10260 | 377-1245-ND | NBB-10260 | 83F6460 | NBB-10260 | 70148563 |
| Product Name | UL/NEMA/IEC NBB Series | Boxes | BUDI Wall Mount | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries | Electrical Enclosures | Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | |||
| Shape | Rectangular; Square | |||||
| Length | 5.9 inch (150 mm) | 5.9 inch (150 mm) | 5.91 inch (150 mm) | 5.9 inch (150 mm) | ||
| Width | 5.9 inch (150 mm) | 5.91 inch (150 mm) | 5.91 inch (150 mm) | 5.9 inch (150 mm) | ||
| Depth | 3.57 inch (90.68 mm) | 3.58 inch (91 mm) | 3.57 inch (90.68 mm) |