ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:272.5mm; External Width - Metric:172mm; External Depth - Metric:110mm; IP Rating:IP66; Body Color:Grey; External Depth:4.33"RoHS Compliant: Yes
Electrical Enclosures 10.73 x 6.79 x 4.33 Solid Door
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 97H2148 | NBB-10241 |
| Product Name | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Length | 10.73 inch (272 mm) | 10.75 inch (273 mm) |
| Width | 6.77 inch (172 mm) | 6.81 inch (173 mm) |
| Depth | 4.33 inch (110 mm) | |
| Material | ABS; ABS | |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures |