BUD INDUSTRIES, INC. UL/NEMA/IEC NBA Series NBA-10168

Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBA Series
NBA-10168
UL/NEMA/IEC NBA Series NBA-10168
UL94-V0 flammability rating, suggested temp. range -40° to 70°

UL94-V0 flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - NBA-10168-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Lid 15.742"" L x 11.792"" W (399.85mm x 299.52mm) X 7.080"" (179.83mm)"

"Box Plastic, ABS Gray, Clear Cover/Door Hinged Door, Lid 15.742"" L x 11.792"" W (399.85mm x 299.52mm) X 7.080"" (179.83mm)"

Buy Now Datasheet
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA - 70148555 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
70148555
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA 70148555
NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.

NBA Series Enclosures, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
These gasketed enclosures are molded from a blend of light gray ABS and polycarbonate plastic resins which allows them to be used in many wet, dirty and/or corrosive environments. The front doors swing on stainless steel hinges and fasten with unique, locking stainless steel draw latches. NBA series enclosures are available in five sizes with either solid gray or clear polycarbonate doors.

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBA-10168
Electrical Enclosures NBA-10168
Electrical Enclosures NEMA"A"CLEAR CVR

Electrical Enclosures NEMA"A"CLEAR CVR

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6451 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6451
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6451
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBA-10168 NBA-10168-ND 70148555 NBA-10168 83F6451
Product Name UL/NEMA/IEC NBA Series Boxes Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA Electrical Enclosures Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 15.75 inch (400 mm) 15.75 inch (400 mm) 7.1 inch (180 mm) 15.75 inch (400 mm)
Width 11.8 inch (300 mm) 11.8 inch (300 mm) 11.8 inch (300 mm) 11.81 inch (300 mm)
Depth 7.09 inch (180 mm) 7.09 inch (180 mm) 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
TK Series Enclosures - 110-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers