BUD INDUSTRIES, INC. Enclosure Panel, 5.82x13.63, Aluminium; Panel Type Bud Industries MPX-519-A

Description
ENCLOSURE PANEL, 5.82"X13.63", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10519 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
Description
ENCLOSURE PANEL, 5.82"X13.63", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10519 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, 5.82x13.63, Aluminium; Panel Type Bud Industries - 73Y0853 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, 5.82x13.63, Aluminium; Panel Type Bud Industries
73Y0853
Enclosure Panel, 5.82x13.63, Aluminium; Panel Type Bud Industries 73Y0853
ENCLOSURE PANEL, 5.82"X13.63", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10519 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

ENCLOSURE PANEL, 5.82"X13.63", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10519 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 73Y0853
Product Name Enclosure Panel, 5.82x13.63, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4508SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details