BUD INDUSTRIES, INC. Enclosure Panel, 2.13x5.46, Aluminium; Panel Type Bud Industries MPX-507-A

Description
ENCLOSURE PANEL, 2.13"X5.46", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10507 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
Description
ENCLOSURE PANEL, 2.13"X5.46", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10507 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, 2.13x5.46, Aluminium; Panel Type Bud Industries - 73Y0848 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, 2.13x5.46, Aluminium; Panel Type Bud Industries
73Y0848
Enclosure Panel, 2.13x5.46, Aluminium; Panel Type Bud Industries 73Y0848
ENCLOSURE PANEL, 2.13"X5.46", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10507 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

ENCLOSURE PANEL, 2.13"X5.46", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10507 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 73Y0848
Product Name Enclosure Panel, 2.13x5.46, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details