BUD INDUSTRIES, INC. Enclosure Panel, 2.74x4.5, Aluminium; Panel Type Bud Industries MPX-506-A

Description
ENCLOSURE PANEL, 2.74"X4.5", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10506 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes
Description
ENCLOSURE PANEL, 2.74"X4.5", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10506 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Panel, 2.74x4.5, Aluminium; Panel Type Bud Industries - 73Y0847 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Panel, 2.74x4.5, Aluminium; Panel Type Bud Industries
73Y0847
Enclosure Panel, 2.74x4.5, Aluminium; Panel Type Bud Industries 73Y0847
ENCLOSURE PANEL, 2.74"X4.5", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10506 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

ENCLOSURE PANEL, 2.74"X4.5", ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Natural; For Use With:Bud Industries ATX-10506 Die Cast Aluminium Explosion Proof Enclosure RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 73Y0847
Product Name Enclosure Panel, 2.74x4.5, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details