BUD INDUSTRIES, INC. Electrical Enclosure Accessories MPX-505-A

Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10505
Datasheet
Description
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10505
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
MPX-505-A
Electrical Enclosure Accessories MPX-505-A
Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10505

Electrical Enclosure Accessories OPT MOUNTING PLATE FOR ATX-10505

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number MPX-505-A
Product Name Electrical Enclosure Accessories
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers