BUD INDUSTRIES, INC. Cable and Cord Grips MPG-2239

Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Brass, Nickel Plated PG9 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Brass, Nickel Plated PG9 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 377-2221-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
377-2221-ND
Cable and Cord Grips 377-2221-ND
"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Brass, Nickel Plated PG9 Silver"

"Cable Gland 0.16"" ~ 0.31"" (4.1mm ~ 7.9mm) Brass, Nickel Plated PG9 Silver"

Buy Now Datasheet
Cable Gland, Brass, 7.9Mm; Thread Size Imperial Bud Industries - 46Y9712 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 7.9Mm; Thread Size Imperial Bud Industries
46Y9712
Cable Gland, Brass, 7.9Mm; Thread Size Imperial Bud Industries 46Y9712
CABLE GLAND, BRASS, 7.9MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 7.9MM; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:7.9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 377-2221-ND 46Y9712
Product Name Cable and Cord Grips Cable Gland, Brass, 7.9Mm; Thread Size Imperial Bud Industries
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4308526 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Cable Glands - 1SNG602097R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details