BUD INDUSTRIES, INC. Cables, Wires - Management - Cable and Cord Grips MPG-22336

Description
Win Source Part Number: 979645-MPG-22336 Category: Cables, Wires - Management>Cable and Cord Grips Series: MPG Type: Cable Gland Color: Silver Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 1 Material: Brass, Nickel Plated Includes: Gasket Cable Diameter: 0.87" ~ 1.26" (22.0mm ~ 32.0mm) Panel Hole Size: 1.850" (47.0mm) Thread Size: PG36 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: Bud Industries Other Names: 377-2227
Request a Quote Datasheet
Description
Win Source Part Number: 979645-MPG-22336 Category: Cables, Wires - Management>Cable and Cord Grips Series: MPG Type: Cable Gland Color: Silver Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 1 Material: Brass, Nickel Plated Includes: Gasket Cable Diameter: 0.87" ~ 1.26" (22.0mm ~ 32.0mm) Panel Hole Size: 1.850" (47.0mm) Thread Size: PG36 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: Bud Industries Other Names: 377-2227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
979645-MPG-22336
Cables, Wires - Management - Cable and Cord Grips 979645-MPG-22336
Win Source Part Number: 979645-MPG-22336 Category: Cables, Wires - Management>Cable and Cord Grips Series: MPG Type: Cable Gland Color: Silver Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Standard Package: 1 Material: Brass, Nickel Plated Includes: Gasket Cable Diameter: 0.87" ~ 1.26" (22.0mm ~ 32.0mm) Panel Hole Size: 1.850" (47.0mm) Thread Size: PG36 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.90.0010 Mfr: Bud Industries Other Names: 377-2227

Win Source Part Number: 979645-MPG-22336
Category: Cables, Wires - Management>Cable and Cord Grips
Series: MPG
Type: Cable Gland
Color: Silver
Package: Bulk
Ingress Protection: IP68 - Dust Tight, Waterproof
Standard Package: 1
Material: Brass, Nickel Plated
Includes: Gasket
Cable Diameter: 0.87" ~ 1.26" (22.0mm ~ 32.0mm)
Panel Hole Size: 1.850" (47.0mm)
Thread Size: PG36
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.90.0010
Mfr: Bud Industries
Other Names: 377-2227

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 979645-MPG-22336
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details