BUD INDUSTRIES, INC. Futura Boxes MD-1962

Description
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides
Description
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Futura Boxes
MD-1962
Futura Boxes MD-1962
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Supplier's Site
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries - 06M4735 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries
06M4735
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries 06M4735
ENCLOSURE, BOX, STEEL, BLUE; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:406mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Blue, White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, STEEL, BLUE; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:406mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Blue, White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number MD-1962 06M4735
Product Name Futura Boxes Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8 inch (203 mm) 8 inch (203 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411RRU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
AL Series Enclosures - 151-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.47 inch (139 mm)
View Details
2 suppliers