BUD INDUSTRIES, INC. Futura Boxes MD-1960

Description
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides
Request a Quote Datasheet
Description
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Futura Boxes
MD-1960
Futura Boxes MD-1960
Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Rubber feet furnished, 18 gauge steel front, 20 gauge steel sides

Supplier's Site
Boxes - MD-1960-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Blue, White End Panel(s) 13.000"" L x 8.000"" W (330.20mm x 203.20mm) X 7.000"" (177.80mm)"

"Cabinet Metal, Steel Blue, White End Panel(s) 13.000"" L x 8.000"" W (330.20mm x 203.20mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries - 06M4733 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries
06M4733
Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries 06M4733
ENCLOSURE, BOX, STEEL, BLUE; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:177.8mm; External Width - Metric:330mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Blue, White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, STEEL, BLUE; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:177.8mm; External Width - Metric:330mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Blue, White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number MD-1960 MD-1960-ND 06M4733
Product Name Futura Boxes Boxes Enclosure, Box, Steel, Blue; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 7 inch (178 mm) 7 inch (178 mm)
Width 13 inch (330 mm) 12.99 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; 19 IN RACK CASE; ALUMINUM; MED/LT GRAY; 3.465 X 19 X 14.960 - 70016776 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details