BUD INDUSTRIES, INC. Cables, Wires - Management - Cable and Cord Grips IPG-2229

Description
Win Source Part Number: 985947-IPG-2229 Category: Cables, Wires - Management>Cable and Cord Grips Series: IPG Type: Cable Gland Color: Black Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Material: Nylon Includes: Gasket Cable Diameter: 0.16" ~ 0.31" (4.1mm ~ 7.9mm) Panel Hole Size: 0.600" (15.2mm) Thread Size: PG9 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Bud Industries Other Names: 377-2184
Request a Quote Datasheet
Description
Win Source Part Number: 985947-IPG-2229 Category: Cables, Wires - Management>Cable and Cord Grips Series: IPG Type: Cable Gland Color: Black Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Material: Nylon Includes: Gasket Cable Diameter: 0.16" ~ 0.31" (4.1mm ~ 7.9mm) Panel Hole Size: 0.600" (15.2mm) Thread Size: PG9 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Bud Industries Other Names: 377-2184
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
985947-IPG-2229
Cables, Wires - Management - Cable and Cord Grips 985947-IPG-2229
Win Source Part Number: 985947-IPG-2229 Category: Cables, Wires - Management>Cable and Cord Grips Series: IPG Type: Cable Gland Color: Black Package: Bulk Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Material: Nylon Includes: Gasket Cable Diameter: 0.16" ~ 0.31" (4.1mm ~ 7.9mm) Panel Hole Size: 0.600" (15.2mm) Thread Size: PG9 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: Bud Industries Other Names: 377-2184

Win Source Part Number: 985947-IPG-2229
Category: Cables, Wires - Management>Cable and Cord Grips
Series: IPG
Type: Cable Gland
Color: Black
Package: Bulk
Ingress Protection: IP66 - Dust Tight, Water Resistant
Standard Package: 1
Material: Nylon
Includes: Gasket
Cable Diameter: 0.16" ~ 0.31" (4.1mm ~ 7.9mm)
Panel Hole Size: 0.600" (15.2mm)
Thread Size: PG9
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Mfr: Bud Industries
Other Names: 377-2184

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 985947-IPG-2229
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers