BUD INDUSTRIES, INC. QD Cable/Cord Set IPG-2227-BPG

Description
CABLE GLAND, NYLON, 6MM, GREY, THREAD SIZE - IMPERIAL:PG7, THREAD SIZE - METRIC:-, CABLE DIAMETER MIN:3MM, CABLE DIAMETER MAX:6MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:GREY, IP / NEMA RATING:IP66, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE GLAND, NYLON, 6MM, GREY, THREAD SIZE - IMPERIAL:PG7, THREAD SIZE - METRIC:-, CABLE DIAMETER MIN:3MM, CABLE DIAMETER MAX:6MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:GREY, IP / NEMA RATING:IP66, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 107747952 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
107747952
QD Cable/Cord Set 107747952
CABLE GLAND, NYLON, 6MM, GREY, THREAD SIZE - IMPERIAL:PG7, THREAD SIZE - METRIC:-, CABLE DIAMETER MIN:3MM, CABLE DIAMETER MAX:6MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:GREY, IP / NEMA RATING:IP66, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE GLAND, NYLON, 6MM, GREY, THREAD SIZE - IMPERIAL:PG7, THREAD SIZE - METRIC:-, CABLE DIAMETER MIN:3MM, CABLE DIAMETER MAX:6MM, CABLE GLAND MATERIAL:NYLON (POLYAMIDE), GLAND COLOUR:GREY, IP / NEMA RATING:IP66, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 107747952
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details