BUD INDUSTRIES, INC. Boxes IA-6163

Description
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 4.020"" (102.11mm)"
Request a Quote Datasheet
Description
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 4.020"" (102.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1564-ND - DigiKey
Thief River Falls, MN, United States
"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 4.020"" (102.11mm)"

"Case Metal, Aluminum with Plastic Bezels, Handle Multiple End Panel(s) 12.930"" L x 10.160"" W (328.42mm x 258.06mm) X 4.020"" (102.11mm)"

Buy Now Datasheet
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries - 34M2361 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries
34M2361
Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries 34M2361
ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:102.1mm; External Width - Metric:258mm; External Depth - Metric:328mm; IP Rating:-; Body Color:Earth Tone RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, NATURAL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:102.1mm; External Width - Metric:258mm; External Depth - Metric:328mm; IP Rating:-; Body Color:Earth Tone RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1564-ND 34M2361
Product Name Boxes Enclosure, Instrument, Aluminium, Natural; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Aluminum
Features Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 1197565 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 3.94 inch (100 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details