BUD INDUSTRIES, INC. Enclosures; Panel Type Bud Industries HW-8097

Description
ENCLOSURES; Panel Type:Add-A-Rack Hardware Kit; Rack U Height:-; Panel Material:-; Body Color:Black; For Use With:Double Rack; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; Product Range:- RoHS Compliant: Yes
Description
ENCLOSURES; Panel Type:Add-A-Rack Hardware Kit; Rack U Height:-; Panel Material:-; Body Color:Black; For Use With:Double Rack; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Panel Type Bud Industries - 33C4137 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Panel Type Bud Industries
33C4137
Enclosures; Panel Type Bud Industries 33C4137
ENCLOSURES; Panel Type:Add-A-Rack Hardware Kit; Rack U Height:-; Panel Material:-; Body Color:Black; For Use With:Double Rack; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; Product Range:- RoHS Compliant: Yes

ENCLOSURES; Panel Type:Add-A-Rack Hardware Kit; Rack U Height:-; Panel Material:-; Body Color:Black; For Use With:Double Rack; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 33C4137
Product Name Enclosures; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details