BUD INDUSTRIES, INC. Boxes HP-3663-B

Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.409"" L x 2.618"" W (111.99mm x 66.50mm) X 1.098"" (27.89mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.409"" L x 2.618"" W (111.99mm x 66.50mm) X 1.098"" (27.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1658-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.409"" L x 2.618"" W (111.99mm x 66.50mm) X 1.098"" (27.89mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.409"" L x 2.618"" W (111.99mm x 66.50mm) X 1.098"" (27.89mm)"

Buy Now Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 09R4682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
09R4682
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 09R4682
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:112mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:112mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1658-ND 09R4682
Product Name Boxes Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Mounting Type Handheld
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-818/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details